Texas Instruments BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management BQ24278RGET

Description
2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management - BQ24278RGET - Texas Instruments
Dallas, TX, United States
BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management
BQ24278RGET
BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management BQ24278RGET
2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 24-VQFN -40 to 85

2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24278RGET - 083434-BQ24278RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24278RGET
083434-BQ24278RGET
PMIC - PMIC - Battery Chargers - BQ24278RGET 083434-BQ24278RGET
Manufacturer: Texas Instruments Win Source Part Number: 083434-BQ24278RGET Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083434-BQ24278RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-30614-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30614-1-ND
PMIC - Battery Chargers 296-30614-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30614-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30614-2-ND
PMIC - Battery Chargers 296-30614-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30614-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30614-6-ND
PMIC - Battery Chargers 296-30614-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
Battery Chargers - BQ24278RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24278RGET
Battery Chargers BQ24278RGET
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24278RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24278RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24278RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24278RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24278RGET
PMIC - Battery Chargers BQ24278RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24278RGET 083434-BQ24278RGET 296-30614-1-ND BQ24278RGET BQ24278RGET BQ24278RGET
Product Name BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management PMIC - PMIC - Battery Chargers - BQ24278RGET PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24023 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable, Term Enable in QFN-10 - BQ24023DRCRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
BQ24161B 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path* - BQ24161BRGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers