Texas Instruments BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG BQ24262YFFR

Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85
Request a Quote Datasheet
Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG - BQ24262YFFR - Texas Instruments
Dallas, TX, United States
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG
BQ24262YFFR
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG BQ24262YFFR
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85

3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 36-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24262YFFR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24262YFFR-ND
PMIC - Battery Chargers BQ24262YFFR-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24262YFFR - 1154165-BQ24262YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24262YFFR
1154165-BQ24262YFFR
PMIC - PMIC - Battery Chargers - BQ24262YFFR 1154165-BQ24262YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1154165-BQ24262YFFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.2V Family Name: BQ24262 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 36-DSBGA Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): BQ25601RTWR; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154165-BQ24262YFFR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Family Name: BQ24262
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): BQ25601RTWR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24262YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24262YFFR
PMIC - Battery Chargers BQ24262YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24262YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24262YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24262YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site
Battery Chargers - BQ24262YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24262YFFR
Battery Chargers BQ24262YFFR
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24262YFFR BQ24262YFFR-ND 1154165-BQ24262YFFR BQ24262YFFR BQ24262YFFR BQ24262YFFR
Product Name BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24262YFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 36-UFBGA, DSBGA BGA BGA; 36-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24161B 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path* - BQ24161BRGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers