Texas Instruments BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG BQ24262RGER

Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet
Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG - BQ24262RGER - Texas Instruments
Dallas, TX, United States
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG
BQ24262RGER
BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG BQ24262RGER
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 24-VQFN -40 to 85

3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24262RGER - 806316-BQ24262RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24262RGER
806316-BQ24262RGER
PMIC - PMIC - Battery Chargers - BQ24262RGER 806316-BQ24262RGER
Manufacturer: Texas Instruments Win Source Part Number: 806316-BQ24262RGER Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage Part Status: Last Time Buy Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.2V Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 6V Part Number Series: BQ24262

Manufacturer: Texas Instruments
Win Source Part Number: 806316-BQ24262RGER
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Part Status: Last Time Buy
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 6V
Part Number Series: BQ24262

Buy Now
PMIC - Battery Chargers - 296-39921-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39921-6-ND
PMIC - Battery Chargers 296-39921-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39921-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39921-2-ND
PMIC - Battery Chargers 296-39921-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39921-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39921-1-ND
PMIC - Battery Chargers 296-39921-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24262RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24262RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24262RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24262RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24262RGER
PMIC - Battery Chargers BQ24262RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24262RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24262RGER
Battery Chargers BQ24262RGER
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24262RGER 806316-BQ24262RGER 296-39921-6-ND BQ24262RGER BQ24262RGER BQ24262RGER
Product Name BQ24262 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB OTG PMIC - PMIC - Battery Chargers - BQ24262RGER PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24150A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24150AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers