Texas Instruments BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG BQ24261YFFR

Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85
Request a Quote Datasheet
Description
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG - BQ24261YFFR - Texas Instruments
Dallas, TX, United States
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG
BQ24261YFFR
BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG BQ24261YFFR
3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85

3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG 36-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24261YFFR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24261YFFR-ND
PMIC - Battery Chargers BQ24261YFFR-ND
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24261YFFR - 1023916-BQ24261YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24261YFFR
1023916-BQ24261YFFR
PMIC - PMIC - Battery Chargers - BQ24261YFFR 1023916-BQ24261YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1023916-BQ24261YFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 3.5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 13.2V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1023916-BQ24261YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 3.5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - BQ24261YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24261YFFR
PMIC - Battery Chargers BQ24261YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ24261YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24261YFFR
Battery Chargers BQ24261YFFR
Charger IC

Charger IC

Buy Now
Battery Chargers - BQ24261YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24261YFFR
Battery Chargers BQ24261YFFR
Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Charger IC Lithium Ion 36-DSBGA (2.63x2.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24261YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24261YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24261YFFR
IC BATT CHG LI-ION 1CELL 36DSBGA

IC BATT CHG LI-ION 1CELL 36DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24261YFFR BQ24261YFFR-ND 1023916-BQ24261YFFR BQ24261YFFR BQ24261YFFR BQ24261YFFR BQ24261YFFR
Product Name BQ24261 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion Battery Charger with USB-OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24261YFFR PMIC - Battery Chargers Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 36-UFBGA, DSBGA BGA; 36-DSBGA BGA; 36-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
6 suppliers
BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
7 suppliers