bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHARGER LI-ION 24VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24261MRGET | 296-42068-2-ND | BQ24261MRGET | BQ24261MRGET | BQ24261MRGET | 815-BQ24261MRGET |
| Product Name | BQ24261M bq24261M 3A, 30V, Host-Controlled Single-Input, Single Cell Switchmode Li-Ion | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | IC BATT CHARGER LI-ION 24VQFN |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium-Ion | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DSBGA,VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |