The BQ24156YFFT is a fully integrated switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer batteries. It features high-efficiency charging with a maximum charge current of 1.5 A and supports USB compliance along with USB-OTG functionality. The device operates with an input voltage range from 2.5 V to 20 V and includes built-in input current sensing and limiting, ensuring safe operation. This charger employs a three-phase charging process: conditioning, constant current, and constant voltage, with programmable charge parameters accessible via an I²C interface. It offers high accuracy in voltage and current regulation, with input current regulation accuracy of ±5% and charge voltage regulation accuracy of ±0.5% at 25°C. The BQ24156YFFT also includes robust protection features such as overvoltage protection and thermal regulation. The compact 20-pin WCSP package makes it suitable for space-constrained applications, including mobile phones, MP3 players, and handheld devices. The device's automatic high impedance mode helps reduce power consumption when not in use. Overall, the BQ24156YFFT is a versatile and efficient solution for battery management in portable electronics.
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=9.8v 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 201317-BQ24156YFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Charger IC Lithium Ion/Polymer 20-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24156YFFT | 201317-BQ24156YFFT | BQ24156YFFT-ND | BQ24156YFFT | BQ24156YFFT |
| Product Name | BQ24156 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=9.8v | PMIC - PMIC - Battery Chargers - BQ24156YFFT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | ||
| Package Type | BGA; 20-DSBGA | 20-UFBGA, DSBGA | BGA; 20-UFBGA, DSBGA | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 9 volts | 9 volts | 4.44 volts |