The BQ24257YFFR is a highly integrated single-cell Li-Ion battery charger designed for portable applications. It supports both I2C and standalone modes of operation, allowing for flexible integration into various systems. The charger features a maximum output current of 2A and includes an integrated current-sense resistor, which enhances efficiency and reduces external component count. This device is compliant with USB charging standards and supports BC1.2 detection, enabling it to recognize various USB adapter types. It offers selectable input current limits ranging from 100 mA to 2 A, making it adaptable to different power sources. The BQ24257YFFR also includes comprehensive system-level protection features such as input undervoltage lockout, overvoltage protection, thermal regulation, and a safety timer. With a maximum input voltage rating of 20 V and a compact 30-pin DSBGA package, the BQ24257YFFR is suitable for space-constrained designs in mobile phones, MP3 players, and other handheld devices. Its robust battery detection algorithm and charge time optimization capabilities further enhance its performance in real-world applications.
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
IC BAT CHG MULT-CHEM 1CL 30DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
Charger IC Multi-Chemistry 30-DSBGA
IC BAT CHG MULT-CHEM 1CL 30DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24257YFFR | BQ24257YFFR-ND | BQ24257YFFR | BQ24257YFFR | BQ24257YFFR |
| Product Name | BQ24257 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 30-UFBGA, DSBGA | BGA | BGA; 30-UFBGA, DSBGA | |
| Cells | 1 | 1 |