Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 142704-BQ24005PWP
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
IC, BATTERY CHARGER LIION 1.2A HTSSOP-20; Battery Type:Li-Ion; Input Voltage:10V; Battery Charge Voltage:8.4V; Charge Current Max:1.2A; Battery IC Case Style:HTSSOP; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24005PWP | 142704-BQ24005PWP | 296-9382-5-ND | BQ24005PWP | 31AH1357 | BQ24005PWP | BQ24005PWP |
| Product Name | BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED | PMIC - PMIC - Battery Chargers - BQ24005PWP | PMIC - Battery Chargers | Battery Chargers | Ic, Battery Charger Liion 1.2A Htssop-20; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | HTSSOP | SOP; SSOP; TSSOP; 20-HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | HTSSOP | SSOP; TSSOP | |
| Cells | 2 to 4 | 2 | 2 | 2 |