The bq24253 is a 2A single-input I²C, stand-alone switched-mode Li-Ion battery charger with power-path management for portable applications. It is available in a 30-ball DSBGA package measuring 2.40 mm × 2.00 mm and operates over a temperature range of -40°C to 85°C. Supported input current limits include 100 mA, 500 mA, 900 mA, 1.5 A, and 2 A, with USB BC1.2-compatible D+/D− detection. The device features a synchronous 3 MHz PWM controller, integrated 4.9 V/50 mA LDO, and comprehensive system-level protections including input under-voltage and overvoltage lockout, battery OVP, thermal regulation, and a safety timer.
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1320228-BQ24253YFFT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max): 10.5V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Supplier Device Package: 30-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41129-6,296-4112
Base Product Number: BQ24253
RoHS Status: ROHS3 Compliant
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
Charger IC Lithium Ion 30-DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24253YFFT | 296-41129-6-ND | 1320228-BQ24253YFFT | BQ24253YFFT | BQ24253YFFT | BQ24253YFFT |
| Product Name | BQ24253 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | DSBGA,VQFN | 30-UFBGA, DSBGA | BGA; 30-UFBGA, DSBGA | BGA | BGA; 30-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |