2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
Charger IC Lithium Ion 30-DSBGA
IC BATT CHG LI-ION 1CELL 30DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24253YFFR | 296-44640-6-ND | BQ24253YFFR | BQ24253YFFR | BQ24253YFFR |
| Product Name | BQ24253 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | DSBGA,VQFN | 30-UFBGA, DSBGA | BGA | BGA; 30-UFBGA, DSBGA | |
| Cells | 1 | 1 |