2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023907-BQ24253RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
IC, BATT CHARGER, LI-ION, 2A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:18V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24253RGET | 1023907-BQ24253RGET | 296-36446-6-ND | BQ24253RGET | BQ24253RGET | BQ24253RGET | 52AH6954 |
| Product Name | BQ24253 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - PMIC - Battery Chargers - BQ24253RGET | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Ic, Batt Charger, Li-Ion, 2A, Vqfn-24; Battery Type Texas Instruments |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion, Li-Pol | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | DSBGA,VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 1 | 1 | 1 | 1 |