Texas Instruments BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250YFFT

Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet
Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger - BQ24250YFFT - Texas Instruments
Dallas, TX, United States
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger
BQ24250YFFT
BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250YFFT
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-36207-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36207-1-ND
PMIC - Battery Chargers 296-36207-1-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36207-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36207-6-ND
PMIC - Battery Chargers 296-36207-6-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36207-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36207-2-ND
PMIC - Battery Chargers 296-36207-2-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24250YFFT - 770312-BQ24250YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24250YFFT
770312-BQ24250YFFT
PMIC - PMIC - Battery Chargers - BQ24250YFFT 770312-BQ24250YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770312-BQ24250YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 30-UFBGA, DSBGA Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Family Name: BQ24250 Categories: Integrated Circuits (ICs) Manufacturer Package: 30-DSBGA Voltage Supply MAX: 10.5V Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745HEWX+; MAX14745CEWX+T; Introduction Date: March 11, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770312-BQ24250YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 30-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Family Name: BQ24250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-DSBGA
Voltage Supply MAX: 10.5V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745HEWX+; MAX14745CEWX+T;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ24250YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24250YFFT
Battery Chargers BQ24250YFFT
Charger IC Lithium Ion 30-DSBGA

Charger IC Lithium Ion 30-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24250YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24250YFFT
PMIC - Battery Chargers BQ24250YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24250YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24250YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24250YFFT
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24250YFFT 296-36207-1-ND 770312-BQ24250YFFT BQ24250YFFT BQ24250YFFT BQ24250YFFT
Product Name BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24250YFFT Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type DSBGA,VQFN 30-UFBGA, DSBGA BGA; 30-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers