2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 864494-BQ24250RGET
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24250
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36180-2, 296-36180-1, 296-36180-6, -296-36180-1-ND, -296-36180-1
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
BATTERY CHARGER, LI-ION, VQFN-24; Battery Type:Li-Ion; Input Voltage:10.5V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Charger IC Lithium Ion 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24250RGET | 864494-BQ24250RGET | 296-36180-1-ND | 28AH1952 | BQ24250RGET | BQ24250RGET | BQ24250RGET |
| Product Name | BQ24250 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - PMIC - Battery Chargers - BQ24250RGET | PMIC - Battery Chargers | Battery Charger, Li-Ion, Vqfn-24; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | DSBGA,VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | VQFN | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |