Texas Instruments BQ24250C 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250CYFFR

Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA 0 to 125
Request a Quote Datasheet
Description
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24250C 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger - BQ24250CYFFR - Texas Instruments
Dallas, TX, United States
BQ24250C 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger
BQ24250CYFFR
BQ24250C 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger BQ24250CYFFR
2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA 0 to 125

2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 30-DSBGA 0 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24250CYFFR - 1023901-BQ24250CYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24250CYFFR
1023901-BQ24250CYFFR
PMIC - PMIC - Battery Chargers - BQ24250CYFFR 1023901-BQ24250CYFFR
Manufacturer: Texas Instruments Win Source Part Number: 1023901-BQ24250CYFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-DSBGA Maximum Supply Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023901-BQ24250CYFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Maximum Supply Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-39913-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39913-2-ND
PMIC - Battery Chargers 296-39913-2-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39913-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39913-1-ND
PMIC - Battery Chargers 296-39913-1-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39913-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39913-6-ND
PMIC - Battery Chargers 296-39913-6-ND
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24250CYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24250CYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24250CYFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site
Battery Chargers - BQ24250CYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24250CYFFR
Battery Chargers BQ24250CYFFR
Charger IC Lithium Ion 30-DSBGA

Charger IC Lithium Ion 30-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24250CYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24250CYFFR
PMIC - Battery Chargers BQ24250CYFFR
IC BATT CHG LI-ION 1CELL 30DSBGA

IC BATT CHG LI-ION 1CELL 30DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24250CYFFR 1023901-BQ24250CYFFR 296-39913-2-ND BQ24250CYFFR BQ24250CYFFR BQ24250CYFFR
Product Name BQ24250C 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger PMIC - PMIC - Battery Chargers - BQ24250CYFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA BGA; 30-DSBGA 30-UFBGA, DSBGA BGA BGA; 30-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24192 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1254062-BQ24179YBGR - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection; Over Current Protection
Cells 1 to 4
View Details
4 suppliers
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers