USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 10.5V OVP 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011941-BQ24232RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-VQFN (3x3)
Maximum Supply Voltage: 10.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
IC BATT CHG LI-ION 1CELL 16VQFN
BATT CHARGER, LI-ION, 0.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:10.2V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16VQFN
Charger IC Lithium Ion 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24232RGTT | 011941-BQ24232RGTT | 296-24668-6-ND | BQ24232RGTT | 28AH1951 | BQ24232RGTT | BQ24232RGTT |
| Product Name | BQ24232 USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 10.5V OVP | PMIC - PMIC - Battery Chargers - BQ24232RGTT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion, 0.5A, Qfn-16; Battery Type Texas Instruments | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | QFN | 16-VQFN (3x3) | 16-VFQFN Exposed Pad | QFN | 16-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |