Texas Instruments BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24167RGET

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167RGET - Texas Instruments
Dallas, TX, United States
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management
BQ24167RGET
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24167RGET
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 24-VQFN -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24167RGET - 844077-BQ24167RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24167RGET
844077-BQ24167RGET
PMIC - PMIC - Battery Chargers - BQ24167RGET 844077-BQ24167RGET
Manufacturer: Texas Instruments Win Source Part Number: 844077-BQ24167RGET Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ24167 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-30321-1-ND, -BQ24167RGET-NDR, 296-30321-6, 296-30321-2, BQ24167RGET-ND, 296-30321-1, -296-30321-1

Manufacturer: Texas Instruments
Win Source Part Number: 844077-BQ24167RGET
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24167
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30321-1-ND, -BQ24167RGET-NDR, 296-30321-6, 296-30321-2, BQ24167RGET-ND, 296-30321-1, -296-30321-1

Buy Now Datasheet
PMIC - Battery Chargers - 296-30321-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30321-1-ND
PMIC - Battery Chargers 296-30321-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30321-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30321-2-ND
PMIC - Battery Chargers 296-30321-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30321-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30321-6-ND
PMIC - Battery Chargers 296-30321-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
Battery Chargers - BQ24167RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24167RGET
Battery Chargers BQ24167RGET
Charger IC Lithium Ion 24-VQFN (4x4)

Charger IC Lithium Ion 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ24167RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24167RGET
PMIC - Battery Chargers BQ24167RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24167RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24167RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24167RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24167RGET 844077-BQ24167RGET 296-30321-1-ND BQ24167RGET BQ24167RGET BQ24167RGET
Product Name BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management PMIC - PMIC - Battery Chargers - BQ24167RGET PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type DSBGA,VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Supply Voltage 10 volts 10 volts 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC - BQ24093DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type DSBGA,VQFN
View Details
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details