Manufacturer: Texas Instruments
Win Source Part Number: 843187-BQ24232HARGTR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 843187-BQ24232HARGTR | 296-49554-2-ND | BQ24232HARGTR | BQ24232HARGTR | BQ24232HARGTR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24232HARGTR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Pins | 16 | ||||
| Cells | 1 |