USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 6.6V OVP 16-QFN -40 to 85
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Texas Instruments
Win Source Part Number: 011940-BQ24230RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion 16-VQFN (3x3)
IC BATT CHG LI-ION 1CELL 16QFN
BATTERY CHARGER, LI-ION, 0.5A, VQFN-16; Battery Type:Li-Ion; Input Voltage:6.4V; Battery Charge Voltage:4.4V; Charge Current Max:500mA; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24230RGTT | 296-24667-2-ND | 011940-BQ24230RGTT | BQ24230RGTT | BQ24230RGTT | 33AH3762 | BQ24230RGTT |
| Product Name | BQ24230 USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 6.6V OVP | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24230RGTT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion, 0.5A, Vqfn-16; Battery Type Texas Instruments | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | QFN | 16-VFQFN Exposed Pad | 16-QFN (3x3) | 16-VFQFN Exposed Pad | QFN | ||
| Cells | 1 | 1 | 1 | 1 |