USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 6.6V OVP 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154162-BQ24230RGTRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: BQ24230
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 6.4V
Alternative Parts (Cross-Reference): MAX8895WEWA+TCAS; STNS01PUR; RT9525GQW;
Introduction Date: June 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24230RGTRG4 | 1154162-BQ24230RGTRG4 | BQ24230RGTRG4-ND | BQ24230RGTRG4 | BQ24230RGTRG4 | BQ24230RGTRG4 |
| Product Name | BQ24230 USB Friendly 0.5A Li+ Charger w/ Dynamic Power Management, 6.6V OVP | PMIC - PMIC - Battery Chargers - BQ24230RGTRG4 | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | QFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |