Texas Instruments High-Performance Analog PMIC - PMIC - Battery Chargers - BQ24204DGNR BQ24204DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 125452-BQ24204DGNR Packaging: Reel - TR Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Maximum Supply Voltage: 13.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125452-BQ24204DGNR Packaging: Reel - TR Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Maximum Supply Voltage: 13.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24204DGNR - 125452-BQ24204DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24204DGNR
125452-BQ24204DGNR
PMIC - PMIC - Battery Chargers - BQ24204DGNR 125452-BQ24204DGNR
Manufacturer: Texas Instruments Win Source Part Number: 125452-BQ24204DGNR Packaging: Reel - TR Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Maximum Supply Voltage: 13.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125452-BQ24204DGNR
Packaging: Reel - TR
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Maximum Supply Voltage: 13.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24204DGNR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24204DGNR-ND
PMIC - Battery Chargers BQ24204DGNR-ND
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Buy Now Datasheet
PMIC - Battery Chargers - BQ24204DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24204DGNR
PMIC - Battery Chargers BQ24204DGNR
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site Datasheet
Battery Chargers - BQ24204DGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24204DGNR
Battery Chargers BQ24204DGNR
Charger IC Lithium Ion/Polymer 8-HVSSOP

Charger IC Lithium Ion/Polymer 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24204DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24204DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24204DGNR
IC BATT CHG LI-ION 1CELL 8MSOP

IC BATT CHG LI-ION 1CELL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 125452-BQ24204DGNR BQ24204DGNR-ND BQ24204DGNR BQ24204DGNR BQ24204DGNR
Product Name PMIC - PMIC - Battery Chargers - BQ24204DGNR PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type SOP; 8-MSOP-PowerPad 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad SSOP; TSSOP
Cells 1 1
Supply Voltage 13.5 volts 13.5 volts 4.2 volts
Charge Current 500 mA 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQR - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details