BATTERY CHARGER, LI-ION/LI-POL, 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:3; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 55X1852 |
| Product Name | Battery Charger, Li-Ion/li-Pol, 125Deg C; Battery Type Texas Instruments |
| Cell Type | Li-Ion; Li-Ion, Li-Pol |
| Package Type | VQFN |
| Pins | 20 |