Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24076RGTR

Description
IC BATT CHG LI-ION 1CELL 16VQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-52627-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52627-1-ND
PMIC - Battery Chargers 296-52627-1-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-52627-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52627-6-ND
PMIC - Battery Chargers 296-52627-6-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-52627-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-52627-2-ND
PMIC - Battery Chargers 296-52627-2-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24076RGTR - 848520-BQ24076RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24076RGTR
848520-BQ24076RGTR
PMIC - PMIC - Battery Chargers - BQ24076RGTR 848520-BQ24076RGTR
Manufacturer: Texas Instruments Win Source Part Number: 848520-BQ24076RGTR Features: Charger IC Package: Reel - TR Family Name: BQ24076 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52627-1, 296-52627-2, BQ24076RGTR-ND, 296-52627-6

Manufacturer: Texas Instruments
Win Source Part Number: 848520-BQ24076RGTR
Features: Charger IC
Package: Reel - TR
Family Name: BQ24076
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52627-1, 296-52627-2, BQ24076RGTR-ND, 296-52627-6

Buy Now Datasheet
PMIC - Battery Chargers - BQ24076RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24076RGTR
PMIC - Battery Chargers BQ24076RGTR
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24076RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24076RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24076RGTR
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Supplier's Site
Battery Chargers - BQ24076RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24076RGTR
Battery Chargers BQ24076RGTR
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-52627-1-ND 848520-BQ24076RGTR BQ24076RGTR BQ24076RGTR BQ24076RGTR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24076RGTR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Pins 16
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6292-2CR3-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 2105533P - RS Components, Ltd.
Specs
Package Type FC2QFN
Pins 30
Operating Temperature 85 C (185 F)
View Details