Manufacturer: Texas Instruments
Win Source Part Number: 107020-BQ24032RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 107020-BQ24032RHLR | 296-17297-2-ND | BQ24032RHLR | BQ24032RHLR | BQ24032RHLR |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24032RHLR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 16 volts | 16 volts | 4.2 volts | ||
| Charge Current | 1500 mA | 1500 mA | 1500 mA |