The bq24008PWPR is a linear Li-Ion battery charger for single-cell packs, integrating a FET pass transistor, reverse-blocking Schottky diode, and thermal protection. It supports up to 1.2 A continuous charge current with ±1% voltage regulation accuracy and charges in three phases: preconditioning, constant current, and constant voltage. The device features a timer-enable function to disable charge termination when current is shared with a load or the battery is absent, and monitors battery temperature via an external thermistor, inhibiting charge outside user-defined thresholds. It is packaged in a 20-lead HTSSOP PowerPAD™ with dimensions of 6.5 mm × 6.5 mm and operates over a junction temperature range of -40°C to 125°C. Charge status outputs support single or bicolor LED indication. The part includes safety features such as a preconditioning timer, low-voltage recharge threshold, and standby current under 4 µA.
1-cell, 1.2-A, linear Li-ion battery charger with bi-color LED and integrated FET and timer-enable 20-HTSSOP -20 to 70 Product overview: BQ24008PWPR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, HTSSOP, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24008PWPR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24008PWPR |
| Product Name | HTSSOP MOSFET Transistor |
| TJ | -20 C (-4 F) |