Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2084DBTR-V140G4 BQ2084DBTR-V140G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 913419-BQ2084DBTR-V1 40G4 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2084 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913419-BQ2084DBTR-V1 40G4 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2084 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2084DBTR-V140G4 - 913419-BQ2084DBTR-V140G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBTR-V140G4
913419-BQ2084DBTR-V140G4
PMIC - PMIC - Battery Management - BQ2084DBTR-V140G4 913419-BQ2084DBTR-V140G4
Manufacturer: Texas Instruments Win Source Part Number: 913419-BQ2084DBTR-V1 40G4 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2084 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913419-BQ2084DBTR-V140G4
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Package: Reel - TR
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ2084
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - BQ2084DBTR-V140G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBTR-V140G4
Battery Management BQ2084DBTR-V140G4
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913419-BQ2084DBTR-V140G4 BQ2084DBTR-V140G4
Product Name PMIC - PMIC - Battery Management - BQ2084DBTR-V140G4 Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers