Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060ADBQR BQ2060ADBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 770276-BQ2060ADBQR Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Family Name: BQ2060A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060ADBQRG4; BQ2060ADBQ; BQ2060ADBQG4; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770276-BQ2060ADBQR Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Family Name: BQ2060A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060ADBQRG4; BQ2060ADBQ; BQ2060ADBQG4; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060ADBQR - 770276-BQ2060ADBQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060ADBQR
770276-BQ2060ADBQR
PMIC - PMIC - Battery Management - BQ2060ADBQR 770276-BQ2060ADBQR
Manufacturer: Texas Instruments Win Source Part Number: 770276-BQ2060ADBQR Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Family Name: BQ2060A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060ADBQRG4; BQ2060ADBQ; BQ2060ADBQG4; Introduction Date: October 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770276-BQ2060ADBQR
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Function: Battery Monitor
Interface: SMBus
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Family Name: BQ2060A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): BQ2060ADBQRG4; BQ2060ADBQ; BQ2060ADBQG4;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060ADBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060ADBQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060ADBQR
IC SBS-COMPL GAS GAUGE 28QSOP

IC SBS-COMPL GAS GAUGE 28QSOP

Supplier's Site
Battery Management - BQ2060ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060ADBQR
Battery Management BQ2060ADBQR
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770276-BQ2060ADBQR BQ2060ADBQR BQ2060ADBQR
Product Name PMIC - PMIC - Battery Management - BQ2060ADBQR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084RTTR-V140G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details