Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2040SN-C408 BQ2040SN-C408

Description
Manufacturer: Texas Instruments Win Source Part Number: 011854-BQ2040SN-C408 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011854-BQ2040SN-C408 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2040SN-C408 - 011854-BQ2040SN-C408 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2040SN-C408
011854-BQ2040SN-C408
PMIC - PMIC - Battery Management - BQ2040SN-C408 011854-BQ2040SN-C408
Manufacturer: Texas Instruments Win Source Part Number: 011854-BQ2040SN-C408 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011854-BQ2040SN-C408
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2040SN-C408 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2040SN-C408
Battery Management BQ2040SN-C408
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2040SN-C408 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2040SN-C408
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2040SN-C408
IC BATTERY GAS GAUGE 16-SOIC

IC BATTERY GAS GAUGE 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011854-BQ2040SN-C408 BQ2040SN-C408 BQ2040SN-C408
Product Name PMIC - PMIC - Battery Management - BQ2040SN-C408 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products