Rochester Electronics Memory - Unclassified Memory - MD27C64-25/B MD27C64-25/B

Description
27C64 - 64K (8K x 8) EPROM
Request a Quote Datasheet
Description
27C64 - 64K (8K x 8) EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD27C64-25/B - Rochester Electronics
Newburyport, MA, United States
27C64 - 64K (8K x 8) EPROM

27C64 - 64K (8K x 8) EPROM

Supplier's Site Datasheet
Memory - Unclassified Memory - MD27C64-25/B - 884456-MD27C64-25/B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MD27C64-25/B
884456-MD27C64-25/B
Memory - Unclassified Memory - MD27C64-25/B 884456-MD27C64-25/B
Manufacturer: Rochester Electronics Win Source Part Number: 884456-MD27C64-25/B Features: Memory IC Package: Bulk Family Name: MD27C Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 884456-MD27C64-25/B
Features: Memory IC
Package: Bulk
Family Name: MD27C
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Memory IC and Storage Component - 774-MD27C64-25/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MD27C64-25/B
Memory IC and Storage Component 774-MD27C64-25/B
MD27C64-25/B Product overview: MD27C64-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27C64-25/B can be used for catalog matching and distributor lookup.

MD27C64-25/B Product overview: MD27C64-25/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD27C64-25/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MD27C64-25/B

MD27C64-25/B

Supplier's Site Datasheet
Memory - MD27C64-25/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MD27C64-25/B
Integrated Circuits (ICs) - Memory - Memory MD27C64-25/B
MD27C64-25/B

MD27C64-25/B

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MD27C64-25/B 884456-MD27C64-25/B 774-MD27C64-25/B MD27C64-25/B MD27C64-25/B MD27C64-25/B
Product Name Memory - Unclassified Memory - MD27C64-25/B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
 - 27128A-20/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - 29705/BXA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers