Rochester Electronics PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7 ADR5041WBRTZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910780-ADR5041WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910780-ADR5041WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7 - 910780-ADR5041WBRTZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7
910780-ADR5041WBRTZ-R7
PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7 910780-ADR5041WBRTZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910780-ADR5041WBRTZ- R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.1% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910780-ADR5041WBRTZ-R7
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.1% SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 910780-ADR5041WBRTZ-R7
Product Name PMIC - PMIC - Voltage Reference - ADR5041WBRTZ-R7
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details