Rochester Electronics PMIC - PMIC - Voltage Reference - AD2701SD AD2701SD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859425-AD2701SD Series: AD2701 Operating Temperature Range: -55°C ~ 125°C Features: Series Voltage Reference IC Fixed -10V V ±0.05% 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859425-AD2701SD Series: AD2701 Operating Temperature Range: -55°C ~ 125°C Features: Series Voltage Reference IC Fixed -10V V ±0.05% 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD2701SD - 859425-AD2701SD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD2701SD
859425-AD2701SD
PMIC - PMIC - Voltage Reference - AD2701SD 859425-AD2701SD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859425-AD2701SD Series: AD2701 Operating Temperature Range: -55°C ~ 125°C Features: Series Voltage Reference IC Fixed -10V V ±0.05% 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859425-AD2701SD
Series: AD2701
Operating Temperature Range: -55°C ~ 125°C
Features: Series Voltage Reference IC Fixed -10V V ±0.05% 14-CERDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD2701SD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD2701SD
PMIC - Voltage Reference AD2701SD
PRECISION 10V REFERENCE SERIES

PRECISION 10V REFERENCE SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 859425-AD2701SD AD2701SD
Product Name PMIC - PMIC - Voltage Reference - AD2701SD PMIC - Voltage Reference
Package Type DIP; Other; 14-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details