Texas Instruments Standard Linear and Logic Adc, Sigma-Delta, 16Bit, 21Msps, Soic-8; Resolution (Bits) Texas Instruments AMC1306E25DWVR

Description
ADC, SIGMA-DELTA, 16BIT, 21MSPS, SOIC-8; Resolution (Bits):16bit; Sampling Rate:21MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Description
ADC, SIGMA-DELTA, 16BIT, 21MSPS, SOIC-8; Resolution (Bits):16bit; Sampling Rate:21MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Sigma-Delta, 16Bit, 21Msps, Soic-8; Resolution (Bits) Texas Instruments - 52AH6945 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sigma-Delta, 16Bit, 21Msps, Soic-8; Resolution (Bits) Texas Instruments
52AH6945
Adc, Sigma-Delta, 16Bit, 21Msps, Soic-8; Resolution (Bits) Texas Instruments 52AH6945
ADC, SIGMA-DELTA, 16BIT, 21MSPS, SOIC-8; Resolution (Bits):16bit; Sampling Rate:21MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

ADC, SIGMA-DELTA, 16BIT, 21MSPS, SOIC-8; Resolution (Bits):16bit; Sampling Rate:21MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 52AH6945
Product Name Adc, Sigma-Delta, 16Bit, 21Msps, Soic-8; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details