Texas Instruments High-Performance Analog Isolated Sigma Delta Modulator, Soic-16; Resolution (Bits) Texas Instruments AMC1305L25DW

Description
ISOLATED SIGMA DELTA MODULATOR, SOIC-16; Resolution (Bits):16bit; Sampling Rate:5MSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Description
ISOLATED SIGMA DELTA MODULATOR, SOIC-16; Resolution (Bits):16bit; Sampling Rate:5MSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolated Sigma Delta Modulator, Soic-16; Resolution (Bits) Texas Instruments - 26AJ5123 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Sigma Delta Modulator, Soic-16; Resolution (Bits) Texas Instruments
26AJ5123
Isolated Sigma Delta Modulator, Soic-16; Resolution (Bits) Texas Instruments 26AJ5123
ISOLATED SIGMA DELTA MODULATOR, SOIC-16; Resolution (Bits):16bit; Sampling Rate:5MSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ISOLATED SIGMA DELTA MODULATOR, SOIC-16; Resolution (Bits):16bit; Sampling Rate:5MSPS; Input Channel Type:Differential; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5123
Product Name Isolated Sigma Delta Modulator, Soic-16; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details