Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203PSA

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203PSA - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203PSA
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203PSA
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1076653-AMC1203PSA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1076653-AMC1203PSA
Win Source Part Number: 1076653-AMC1203PSA Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tube Standard Package: 95 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 40k Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): AMC1203DUBR; AMC1203DUB; AMC1203DUBG4; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-AMC1203PSA,-296 -27654-5-ND,296-2765 4-5,-AMC1203PSA-NDR, TEXTISAMC1203PSA Base Product Number: AMC1203

Win Source Part Number: 1076653-AMC1203PSA
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 40k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): AMC1203DUBR; AMC1203DUB; AMC1203DUBG4;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-AMC1203PSA,-296-27654-5-ND,296-27654-5,-AMC1203PSA-NDR,TEXTISAMC1203PSA
Base Product Number: AMC1203

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27654-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27654-5-ND
Analog to Digital Converters (ADC) 296-27654-5-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-AMC1203PSA
16-bit Analog-to-Digital Converter IC 700-AMC1203PSA
16-bit 40ksps Delta-Sigma ADC, 1-Ch, Serial, 8-Pin SOP Product overview: AMC1203PSA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203PSA can be used for catalog matching and distributor lookup.

16-bit 40ksps Delta-Sigma ADC, 1-Ch, Serial, 8-Pin SOP Product overview: AMC1203PSA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203PSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - AMC1203PSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203PSA
Analog to Digital Converters (ADC) AMC1203PSA
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203PSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203PSA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203PSA
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203PSA 1076653-AMC1203PSA 296-27654-5-ND 700-AMC1203PSA AMC1203PSA AMC1203PSA
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI Serial
Package Type SOIC,SOP SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP SOIC; 8-SOIC (0.209\", 5.30mm Width) 8-SOIC (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers