Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DUBR

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1203DUBR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, designed for direct connection to shunt resistors in industrial motor drives and power conversion circuits. It is packaged in a SOP-8 gull-wing (DUB) format measuring 9.5mm × 10.4mm, and operates over an ambient temperature range of -40°C to +105°C. The device provides basic isolation certified to 3500V peak per DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for one minute per UL1577. It achieves 16-bit resolution with 87dB dynamic range when used with a sinc3 filter.

Datasheet Summary
Powered by GS/AI

The AMC1203DUBR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, designed for direct connection to shunt resistors in industrial motor drives and power conversion circuits. It is packaged in a SOP-8 gull-wing (DUB) format measuring 9.5mm × 10.4mm, and operates over an ambient temperature range of -40°C to +105°C. The device provides basic isolation certified to 3500V peak per DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for one minute per UL1577. It achieves 16-bit resolution with 87dB dynamic range when used with a sinc3 filter.

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203DUBR - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203DUBR
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DUBR
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-46068-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46068-2-ND
Analog to Digital Converters (ADC) 296-46068-2-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-46068-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46068-1-ND
Analog to Digital Converters (ADC) 296-46068-1-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-46068-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-46068-6-ND
Analog to Digital Converters (ADC) 296-46068-6-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated Analog-to-Digital Converter IC
700-AMC1203DUBR
16-bit Isolated Analog-to-Digital Converter IC 700-AMC1203DUBR
16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOP Product overview: AMC1203DUBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DUBR can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOP Product overview: AMC1203DUBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DUBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUBR
1016644-AMC1203DUBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUBR 1016644-AMC1203DUBR
Manufacturer: Texas Instruments Win Source Part Number: 1016644-AMC1203DUBR Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1016644-AMC1203DUBR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203DUBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203DUBR
Analog to Digital Converters (ADC) AMC1203DUBR
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DUBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203DUBR
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DUBR
Data Acquisition - Analog to Digital Converters (ADC) AMC1203DUBR
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203DUBR 296-46068-2-ND 296-46068-1-ND 296-46068-6-ND 700-AMC1203DUBR 1016644-AMC1203DUBR AMC1203DUBR AMC1203DUBR AMC1203DUBR
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Isolated Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUBR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial Serial SPI; SPI
Package Type SOIC,SOP 8-SMD, Gull Wing 8-SMD, Gull Wing 8-SMD, Gull Wing SOP SOP; 8-SOP 8-SMD, Gull Wing 8-SMD, Gull Wing
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0804LCV - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers