Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BDWR

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1203BDWR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, housed in a 16-pin SOIC package (DW) measuring 10.3mm × 10.3mm. It provides basic isolation certified to 3500V according to DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for 1 minute per UL1577. The device operates over a junction temperature range of -40°C to +105°C, is optimized for direct shunt resistor connection, and delivers a 39kSPS data rate and 16-bit resolution when paired with a digital filter. It features an offset error of ±1mV (max), gain error of ±1% (max), and gain drift of ±20ppm/°C (max).

Datasheet Summary
Powered by GS/AI

The AMC1203BDWR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, housed in a 16-pin SOIC package (DW) measuring 10.3mm × 10.3mm. It provides basic isolation certified to 3500V according to DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for 1 minute per UL1577. The device operates over a junction temperature range of -40°C to +105°C, is optimized for direct shunt resistor connection, and delivers a 39kSPS data rate and 16-bit resolution when paired with a digital filter. It features an offset error of ±1mV (max), gain error of ±1% (max), and gain drift of ±20ppm/°C (max).

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203BDWR - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203BDWR
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BDWR
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203BDWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AMC1203BDWR-ND
Analog to Digital Converters (ADC) AMC1203BDWR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit SOIC Analog-to-Digital Converter IC
700-AMC1203BDWR
16-bit SOIC Analog-to-Digital Converter IC 700-AMC1203BDWR
16-bit 40ksps Delta-Sigma ADC, 1-Ch, Serial, SOIC Product overview: AMC1203BDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BDWR can be used for catalog matching and distributor lookup.

16-bit 40ksps Delta-Sigma ADC, 1-Ch, Serial, SOIC Product overview: AMC1203BDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203BDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203BDWR
IC ADC 16BIT SIGMA-DELTA 16SOIC

IC ADC 16BIT SIGMA-DELTA 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - AMC1203BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203BDWR
Analog to Digital Converters (ADC) AMC1203BDWR
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AMC1203BDWR
Data Acquisition - Analog to Digital Converters (ADC) AMC1203BDWR
IC ADC 16BIT SIGMA-DELTA 16SOIC

IC ADC 16BIT SIGMA-DELTA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203BDWR AMC1203BDWR-ND 700-AMC1203BDWR AMC1203BDWR AMC1203BDWR AMC1203BDWR
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Analog to Digital Converters (ADC) 16-bit SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI Serial SPI; SPI
Package Type SOIC,SOP SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0834CIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
Packing Method Tube; Tube
View Details
4 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers