Texas Instruments High-Performance Analog Microprocessors AM5748ABZXA

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-AM5748ABZXA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM5748ABZXA-ND
Microprocessors 296-AM5748ABZXA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Industrial ARM Cortex-A 32-bit 1.5GHz Embedded Microprocessor MPU - 694-AM5748ABZXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-A 32-bit 1.5GHz Embedded Microprocessor MPU
694-AM5748ABZXA
Industrial ARM Cortex-A 32-bit 1.5GHz Embedded Microprocessor MPU 694-AM5748ABZXA
Dual-Core ARM Cortex-A15 MPU, 1.5GHz, 32-bit, Industrial Product overview: AM5748ABZXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-A, 32-bit, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, ARM Cortex-A, 32-bit, 1.5GHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5748ABZXA can be used for catalog matching and distributor lookup.

Dual-Core ARM Cortex-A15 MPU, 1.5GHz, 32-bit, Industrial Product overview: AM5748ABZXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-A, 32-bit, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, ARM Cortex-A, 32-bit, 1.5GHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5748ABZXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5748ABZXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5748ABZXA
Microprocessors AM5748ABZXA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - AM5748ABZXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5748ABZXA
Embedded - Microprocessors AM5748ABZXA
ARM CORTEX MCU

ARM CORTEX MCU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5748ABZXA
Microprocessors - MPU AM5748ABZXA
Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, multimedia, ECC on DDR and secure boot 760-FCBGA -40 to 105

Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, multimedia, ECC on DDR and secure boot 760-FCBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5748ABZXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5748ABZXA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5748ABZXA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-AM5748ABZXA-ND 694-AM5748ABZXA AM5748ABZXA AM5748ABZXA AM5748ABZXA AM5748ABZXA
Product Name Microprocessors Industrial ARM Cortex-A 32-bit 1.5GHz Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V 1.15
Package Type Other; 760-LFBGA, FCBGA BGA; Other; 760-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 255
Clock Speed 350 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details