Rochester Electronics Embedded - Embedded - Microprocessors - AM7971A-5LC/5 AM7971A-5LC/5

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911375-AM7971A-5LC/5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911375-AM7971A-5LC/5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM7971A-5LC/5 - 911375-AM7971A-5LC/5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM7971A-5LC/5
911375-AM7971A-5LC/5
Embedded - Embedded - Microprocessors - AM7971A-5LC/5 911375-AM7971A-5LC/5
Manufacturer: Advanced Micro Devices Win Source Part Number: 911375-AM7971A-5LC/5 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911375-AM7971A-5LC/5
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - AM7971A-5LC/5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM7971A-5LC/5
Embedded - Microprocessors AM7971A-5LC/5
COMPRESSION EXPANSION PROCESSOR

COMPRESSION EXPANSION PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 911375-AM7971A-5LC/5 AM7971A-5LC/5
Product Name Embedded - Embedded - Microprocessors - AM7971A-5LC/5 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0512T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Microprocessors - ATSAMA5D27C-LD1G-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details