The AM3354BZCEA60 is a Sitara processor from Texas Instruments, featuring a 32-bit ARM Cortex-A8 core capable of operating at speeds up to 1 GHz. It includes a NEON SIMD coprocessor, 32KB of L1 instruction and data cache, and 256KB of L2 cache with error-correcting code (ECC). The processor supports various external memory interfaces, including DDR3 and DDR2, with a maximum data rate of 800 MHz. This processor integrates multiple peripherals, including dual USB 2.0 ports, dual industrial Ethernet MACs, and several serial communication interfaces such as UART, SPI, and I2C. It also features programmable real-time units (PRUs) for industrial communication protocols like EtherCAT and supports advanced power management features, including dynamic voltage and frequency scaling. The AM3354BZCEA60 is packaged in a 298-pin NFBGA format and operates within a temperature range of -40 to 105 degrees Celsius, making it suitable for industrial applications. Its comprehensive set of features and robust performance make it a viable option for engineers looking to implement a powerful processing solution in their designs.
Sitara Processor 298-NFBGA -40 to 105
Sitara processor: Arm Cortex-A8, 3D graphics, CAN 298-NFBGA -40 to 105 Product overview: AM3354BZCEA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCEA60 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261823-AM3354BZCEA6
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 160
Package / Case: 298-LFBGA
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-35862-5
Base Product Number: AM3354
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
IC MPU SITARA 600MHZ 298NFBGA
IC MPU SITARA 600MHZ 298NFBGA
Microprocessors - MPU ARM Cortex-A8 MPU
IC MPU SITARA 600MHZ 298NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3354BZCEA60 | 694-AM3354BZCEA60 | 1261823-AM3354BZCEA60 | 296-35862-5-ND | AM3354BZCEA60 | AM3354BZCEA60 | AM3354BZCEA60 | AM3354BZCEA60 | AM3354BZCEA60 |
| Product Name | AM3354 Sitara Processor | ARM Cortex-A Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.1V | 1.8V, 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 298-LFBGA | Other; 298-LFBGA | BGA; Other; 298-LFBGA | ||||
| Clock Speed | 600 to 1000 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||||
| RAM | 128 KB |