Texas Instruments High-Performance Analog Microprocessors AM5726BABCX

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-44639-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-44639-ND
Microprocessors 296-44639-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320928-AM5726BABCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320928-AM5726BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors 1320928-AM5726BABCX
Manufacturer: Texas Instruments Win Source Part Number: 1320928-AM5726BABCX Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, IPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Standard Package: 60 Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Case / Package: 760-BFBGA, FCBGA ECCN: 5A992C Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q10010757,AM5726BABC X-ND,-296-44639-ND,2 96-44639 Base Product Number: AM5726 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320928-AM5726BABCX
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, IPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Standard Package: 60
Supplier Device Package: 760-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 760-BFBGA, FCBGA
ECCN: 5A992C
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Q10010757,AM5726BABCX-ND,-296-44639-ND,296-44639
Base Product Number: AM5726
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microprocessors - AM5726BABCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5726BABCX
Microprocessors AM5726BABCX
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726BABCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5726BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors AM5726BABCX
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Embedded - Microprocessors - AM5726BABCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5726BABCX
Embedded - Microprocessors AM5726BABCX
SITARA PROCESSORS

SITARA PROCESSORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-44639-ND 1320928-AM5726BABCX AM5726BABCX AM5726BABCX AM5726BABCX
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 760-BFBGA, FCBGA Other; 760-BFBGA, FCBGA BGA; Other; 760-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 8088-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8088
View Details
Microprocessors - AM5706BCBDDAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
240MHZ Embedded Microprocessor MPU - 694-DM860A-AQE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers