Rochester Electronics Embedded - Embedded - Microprocessors - D8088-2 D8088-2

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 868124-D8088-2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8088 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: 8088 Speed: 8MHz Package: Bulk Package: 40-CDIP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 868124-D8088-2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8088 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: 8088 Speed: 8MHz Package: Bulk Package: 40-CDIP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - D8088-2 - 868124-D8088-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8088-2
868124-D8088-2
Embedded - Embedded - Microprocessors - D8088-2 868124-D8088-2
Manufacturer: Advanced Micro Devices Win Source Part Number: 868124-D8088-2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8088 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP Core Processor: 8088 Speed: 8MHz Package: Bulk Package: 40-CDIP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 868124-D8088-2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 8088 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-CDIP
Core Processor: 8088
Speed: 8MHz
Package: Bulk
Package: 40-CDIP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - D8088-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
D8088-2
Embedded - Microprocessors D8088-2
D8088 - MPU, 8-BIT, 8MHZ

D8088 - MPU, 8-BIT, 8MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 868124-D8088-2 D8088-2
Product Name Embedded - Embedded - Microprocessors - D8088-2 Embedded - Microprocessors
Package Type DIP; Other; 40-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Microprocessors - AM3354WITSD - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details