Texas Instruments AM3357 Sitara Processor AM3357BZCZA80

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3357 Sitara Processor - AM3357BZCZA80 - Texas Instruments
Dallas, TX, United States
AM3357 Sitara Processor
AM3357BZCZA80
AM3357 Sitara Processor AM3357BZCZA80
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3357BZCZA80 - 911361-AM3357BZCZA80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3357BZCZA80
911361-AM3357BZCZA80
Embedded - Embedded - Microprocessors - AM3357BZCZA80 911361-AM3357BZCZA80
Manufacturer: Texas Instruments Win Source Part Number: 911361-AM3357BZCZA80 Series: Sitara™ Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 324-NFBGA (15x15) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: 324-LFBGA Package: Tray Family Name: AM3357 Categories: Integrated Circuits (ICs) Case / Package: 324-NFBGA (15x15) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43409-5, AM3357BZCZA80-ND, 296-43409-5-ND, 296-43409

Manufacturer: Texas Instruments
Win Source Part Number: 911361-AM3357BZCZA80
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 800MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3357
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-43409-5, AM3357BZCZA80-ND, 296-43409-5-ND, 296-43409

Buy Now Datasheet
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU - 694-AM3357BZCZA80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU
694-AM3357BZCZA80
Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU 694-AM3357BZCZA80
MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3357BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3357BZCZA80 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 800MHz 1.8V/3.3V Automotive 324-Pin NFBGA Product overview: AM3357BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 800MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3357BZCZA80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-43409-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43409-ND
Microprocessors 296-43409-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Microprocessors - AM3357BZCZA80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3357BZCZA80
Microprocessors AM3357BZCZA80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3357BZCZA80
Microprocessors - MPU AM3357BZCZA80
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3357BZCZA80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3357BZCZA80
Embedded - Microprocessors AM3357BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3357BZCZA80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3357BZCZA80
Microprocessors AM3357BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3357BZCZA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3357BZCZA80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3357BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3357BZCZA80 911361-AM3357BZCZA80 694-AM3357BZCZA80 296-43409-ND AM3357BZCZA80 AM3357BZCZA80 AM3357BZCZA80 AM3357BZCZA80 AM3357BZCZA80
Product Name AM3357 Sitara Processor Embedded - Embedded - Microprocessors - AM3357BZCZA80 Automotive 32-bit 32bit 800MHz Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.26 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA (15x15) Other; 324-LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 800 MHz 26 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers