Texas Instruments High-Performance Analog Microprocessors AM4376BZDND30

Description
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42751-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42751-ND
Microprocessors 296-42751-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM4376BZDND30 - 768470-AM4376BZDND30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4376BZDND30
768470-AM4376BZDND30
Embedded - Embedded - Microprocessors - AM4376BZDND30 768470-AM4376BZDND30
Manufacturer: Texas Instruments Win Source Part Number: 768470-AM4376BZDND30 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Family Name: AM4376 Categories: Integrated Circuits (ICs) Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4376BZDND80; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768470-AM4376BZDND30
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Family Name: AM4376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM4376BZDND80;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM4376BZDND30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM4376BZDND30
ARM Cortex-A Embedded Microprocessor MPU 694-AM4376BZDND30
Sitara processor: Arm Cortex-A9, PRU-ICSS 491-NFBGA -40 to 90 Product overview: AM4376BZDND30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND30 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A9, PRU-ICSS 491-NFBGA -40 to 90 Product overview: AM4376BZDND30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - AM4376BZDND30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4376BZDND30
Embedded - Microprocessors AM4376BZDND30
MOD ARM CORTEX-A9 491NFBGA

MOD ARM CORTEX-A9 491NFBGA

Supplier's Site Datasheet
Microprocessors - AM4376BZDND30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4376BZDND30
Microprocessors AM4376BZDND30
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4376BZDND30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4376BZDND30
Integrated Circuits (ICs) - Embedded - Microprocessors AM4376BZDND30
IC MPU SITARA 300MHZ 491NFBGA

IC MPU SITARA 300MHZ 491NFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42751-ND 768470-AM4376BZDND30 694-AM4376BZDND30 AM4376BZDND30 AM4376BZDND30 AM4376BZDND30
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM4376BZDND30 ARM Cortex-A Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 0.95
Package Type Other; 491-LFBGA BGA; Other; 491-LFBGA
Pin Count 491 491
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9131NLN1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Microprocessors - AM5718BABCXQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
600MHZ Embedded Microprocessor MPU - 694-RM7035C-600L-D004 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers