Microchip Technology, Inc. AT91SAM9X25

Description
The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectiv ity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet
Description
The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectiv ity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectiv ity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.

The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectivity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number AT91SAM9X25
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['LFBGA']
Pin Count 217
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D23A-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers