The AM3517AZERA is a Sitara processor based on the ARM Cortex-A8 core running at 600 MHz, featuring a PowerVR SGX graphics accelerator, 166-MHz DDR2/mDDR memory interface with 1 GB addressable space, and integrated peripherals including Ethernet, USB OTG, and CAN. It is packaged in a 484-pin BGA with a 23.20 mm × 23.20 mm body size and supports an operating temperature range of -40 °C to 105 °C. The device is manufactured using 65-nm CMOS technology and complies with JEDEC standards for moisture sensitivity level-3 at 260 °C reflow.
Sitara Processor 484-BGA -40 to 105
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)
Manufacturer: Texas Instruments
Win Source Part Number: 1144034-AM3517AZERA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 484-BBGA Exposed Pad
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: AM3517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 484-BGA (23x23)
Alternative Parts (Cross-Reference): AM3517AZCNA; AM3517AZCNAC; AM3517AZER;
Introduction Date: January 01, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Sitara processor: Arm Cortex-A8, 3D graphics, video front end 484-BGA -40 to 105 Product overview: AM3517AZERA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZERA can be used for catalog matching and distributor lookup.
Microprocessors - MPU Sitara ARM Microproc
IC MPU SITARA 600MHZ 484BGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)
IC MPU SITARA 600MHZ 484BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3517AZERA | 296-42737-ND | 1144034-AM3517AZERA | 694-AM3517AZERA | AM3517AZERA | AM3517AZERA | AM3517AZERA | AM3517AZERA |
| Product Name | AM3517 Sitara Processor | Microprocessors | Embedded - Embedded - Microprocessors - AM3517AZERA | ARM Cortex-A BGA Embedded Microprocessor MPU | Microprocessors - MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.8V; 3.3V | 1.8V, 3.3V | 1.2V | ||||
| Package Type | Other; BGA,NFBGA | Other; 484-BBGA Exposed Pad | Other; BGA | Other; 484-BBGA Exposed Pad | BGA; Other; 484-BBGA Exposed Pad | |||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |||
| RAM | 64 KB |