The AM26S10CN is a quadruple bus transceiver with open-collector driver outputs capable of sinking 100 mA at 0.8 V, featuring pnp inputs for minimal loading and Schottky-clamped transistors for a typical propagation delay of 12 ns. It is housed in a 16-pin PDIP package and is characterized for operation from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V.
Quadruple Bus Transceiver 16-PDIP 0 to 70
Quad Bus Transceiver, 4-Ch, 5V, PDIP, 18ns Product overview: AM26S10CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26S10CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 039186-AM26S10CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
AM26S10 Quadruple Bus Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26S10CN | 710-AM26S10CN | 039186-AM26S10CN | AM26S10CN |
| Product Name | AM26S10 Quadruple Bus Transceiver | Quad 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26S10CN | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 4 # |