Quad Differential Line Receivers 16-PDIP 0 to 70
Quad Differential Line Receivers 16-PDIP 0 to 70 Product overview: AM26LS32PC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32PC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083085-AM26LS32PC
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 100mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26LS32ACN; MAX3096CPE; MAX3096EPE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32PC | 710-AM26LS32PC | 083085-AM26LS32PC |
| Product Name | DS26LS32C Quad Differential Line Receivers | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32PC |
| Device Type | Receiver | Transceiver | Receiver |
| # of Tx | 0 # | ||
| # of Rx | 4 # | ||
| Data Rate | 10000 kbps |