Texas Instruments DS26LS32C Quad Differential Line Receivers AM26LS32CN

Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LS32C Quad Differential Line Receivers - AM26LS32CN - Texas Instruments
Dallas, TX, United States
DS26LS32C Quad Differential Line Receivers
AM26LS32CN
DS26LS32C Quad Differential Line Receivers AM26LS32CN
Quad Differential Line Receivers 16-PDIP 0 to 70

Quad Differential Line Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-AM26LS32CN
Quad Interface Transceiver IC 710-AM26LS32CN
Quad Differential Line Receivers 16-PDIP 0 to 70 Product overview: AM26LS32CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32CN can be used for catalog matching and distributor lookup.

Quad Differential Line Receivers 16-PDIP 0 to 70 Product overview: AM26LS32CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32CN - 1143489-AM26LS32CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32CN
1143489-AM26LS32CN
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32CN 1143489-AM26LS32CN
Manufacturer: Texas Instruments Win Source Part Number: 1143489-AM26LS32CN Packaging: Tube Type: Receiver Mounting Style: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 100mV Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: AM26LS32 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1143489-AM26LS32CN
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 100mV
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: AM26LS32
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32CN 710-AM26LS32CN 1143489-AM26LS32CN
Product Name DS26LS32C Quad Differential Line Receivers Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32CN
Device Type Receiver Transceiver Receiver
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details