Texas Instruments AM26LS32A Quadruple Differential Line Receiver AM26LS32AIDRG4

Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32A Quadruple Differential Line Receiver - AM26LS32AIDRG4 - Texas Instruments
Dallas, TX, United States
AM26LS32A Quadruple Differential Line Receiver
AM26LS32AIDRG4
AM26LS32A Quadruple Differential Line Receiver AM26LS32AIDRG4
Quadruple Differential Line Receiver 16-SOIC -40 to 85

Quadruple Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIDRG4 - 1143485-AM26LS32AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIDRG4
1143485-AM26LS32AIDRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIDRG4 1143485-AM26LS32AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1143485-AM26LS32AIDR G4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX3096ESE-T; MC26LS32D; AM26LS32ID; Introduction Date: August 01, 2003 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1143485-AM26LS32AIDRG4
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: AM26LS32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX3096ESE-T; MC26LS32D; AM26LS32ID;
Introduction Date: August 01, 2003
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LS32AIDRG4
SOIC Interface Transceiver IC 710-AM26LS32AIDRG4
Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LS32AIDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AIDRG4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LS32AIDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32AIDRG4
RS-422 Interface IC AM26LS32AIDRG4
RS-422 Interface IC Quad Diff Line Rcvr

RS-422 Interface IC Quad Diff Line Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32AIDRG4 1143485-AM26LS32AIDRG4 710-AM26LS32AIDRG4 AM26LS32AIDRG4
Product Name AM26LS32A Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AIDRG4 SOIC Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details