Texas Instruments AM26LS32A Quadruple Differential Line Receiver AM26LS32AID

Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32A Quadruple Differential Line Receiver - AM26LS32AID - Texas Instruments
Dallas, TX, United States
AM26LS32A Quadruple Differential Line Receiver
AM26LS32AID
AM26LS32A Quadruple Differential Line Receiver AM26LS32AID
Quadruple Differential Line Receiver 16-SOIC -40 to 85

Quadruple Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-AM26LS32AID
Quad 5V SOIC Interface Transceiver IC 710-AM26LS32AID
Quad Differential Line Receiver, 10Mbps, 5V, 4-Ch, SOIC Product overview: AM26LS32AID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AID can be used for catalog matching and distributor lookup.

Quad Differential Line Receiver, 10Mbps, 5V, 4-Ch, SOIC Product overview: AM26LS32AID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/423 Rx, Quad, 10Mbps, 5.25V, Soic; Device Type Texas Instruments - 28AH1908 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/423 Rx, Quad, 10Mbps, 5.25V, Soic; Device Type Texas Instruments
28AH1908
Rs422/423 Rx, Quad, 10Mbps, 5.25V, Soic; Device Type Texas Instruments 28AH1908
RS422/423 RX, QUAD, 10MBPS, 5.25V, SOIC; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

RS422/423 RX, QUAD, 10MBPS, 5.25V, SOIC; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32AID 710-AM26LS32AID 28AH1908
Product Name AM26LS32A Quadruple Differential Line Receiver Quad 5V SOIC Interface Transceiver IC Rs422/423 Rx, Quad, 10Mbps, 5.25V, Soic; Device Type Texas Instruments
Device Type Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details