Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPWR AM26LS32ACPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860910-AM26LS32ACPWR Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38861-2, AM26LS32ACPWR-ND, AM26LS32ACPWRG4-ND, 296-38861-1, AM26LS32ACPWRE4, AM26LS32ACPWRE4-ND, AM26LS32ACPWRG4, 296-38861-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860910-AM26LS32ACPWR Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38861-2, AM26LS32ACPWR-ND, AM26LS32ACPWRG4-ND, 296-38861-1, AM26LS32ACPWRE4, AM26LS32ACPWRE4-ND, AM26LS32ACPWRG4, 296-38861-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPWR - 860910-AM26LS32ACPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPWR
860910-AM26LS32ACPWR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPWR 860910-AM26LS32ACPWR
Manufacturer: Texas Instruments Win Source Part Number: 860910-AM26LS32ACPWR Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS423 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AM26LS32 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38861-2, AM26LS32ACPWR-ND, AM26LS32ACPWRG4-ND, 296-38861-1, AM26LS32ACPWRE4, AM26LS32ACPWRE4-ND, AM26LS32ACPWRG4, 296-38861-6

Manufacturer: Texas Instruments
Win Source Part Number: 860910-AM26LS32ACPWR
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - RS422, RS423 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AM26LS32
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38861-2, AM26LS32ACPWR-ND, AM26LS32ACPWRG4-ND, 296-38861-1, AM26LS32ACPWRE4, AM26LS32ACPWRE4-ND, AM26LS32ACPWRG4, 296-38861-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS32ACPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32ACPWR
Drivers, Receivers, Transceivers AM26LS32ACPWR
0/4 Receiver RS422, RS423 16-TSSOP

0/4 Receiver RS422, RS423 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 860910-AM26LS32ACPWR AM26LS32ACPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACPWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details